EN
  • EN
  • DE

BF1105

Part No BF1105
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description N-channel dual-gate MOS-FETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153037-BF1105
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BF1105 CAD Model

Description

The NXP BF1105 is a high-performance silicon N-channel dual-gate MOSFET that is designed to provide exceptional RF amplification and mixing capabilities. This product is specifically crafted to meet the demands of VHF and UHF applications, making it an ideal component for use in a variety of communication equipment, including tuners, professional radios, and satellite receivers.

Featuring a forward transconductance of 30 mS and a power gain up to 18 dB, the BF1105 is engineered to deliver superior performance. Its dual-gate structure allows for excellent cross-modulation performance and good gain control characteristics, which are essential for maintaining signal integrity in complex RF circuits.

The device is housed in a compact SOT143B package, which not only saves valuable board space but also ensures compatibility with automated assembly processes. This packaging is also beneficial for thermal management, contributing to the device's reliability over extended periods of use.

The BF1105 operates over a wide voltage range and is characterized by low noise figures, typically around 1.2 dB, which makes it an excellent choice for low-noise amplifiers in sensitive RF front-ends. The integrated ESD protection enhances the robustness of the device, safeguarding it against electrostatic discharges that can occur during handling or operation.

In terms of applications, the NXP BF1105 is versatile and can be used in a variety of circuits including high-frequency oscillators, mixers, and amplifiers. Its dual-gate configuration allows for innovative circuit designs, offering designers the flexibility to create more efficient and effective RF solutions.

Overall, the NXP BF1105 is a testament to NXP's commitment to providing high-quality, reliable semiconductor products. Whether for commercial or industrial applications, the BF1105 is designed to deliver exceptional performance, making it a top choice for RF design engineers.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess