EN
  • EN
  • DE

BCX71RJ

Part No BCX71RJ
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT-23SC-
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 752315-BCX71RJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCX71RJ CAD Model

Description

The NXP BCX71RJ is a high-performance, surface-mount PNP bipolar junction transistor (BJT) designed for general-purpose switching and amplification applications. This versatile transistor is part of NXP's renowned semiconductor product line, known for reliability and innovation. The BCX71RJ is particularly suited for automated insertion due to its SOT-23 package, making it a popular choice in high-volume production environments.

Key Features

  • Low Current: The BCX71RJ is optimized for low current operations, making it ideal for power-sensitive circuits.
  • High Voltage: With a collector-emitter voltage (Vceo) of 45V, it can handle moderately high voltage applications with ease.
  • Collector Current: It supports a continuous collector current (Ic) of up to 100 mA, sufficient for a wide range of electronic applications.
  • Power Dissipation: The device has a total power dissipation of 300 mW, ensuring efficient operation without overheating.
  • Gain Bandwidth Product: It boasts a transition frequency (ft) of 50 MHz, providing excellent frequency response for amplification purposes.
  • Surface-Mount Package: Housed in a SOT-23 package, the BCX71RJ is suitable for compact PCB layouts and modern, space-constrained designs.

Applications

The NXP BCX71RJ is a versatile component that can be used in a variety of electronic circuits. Its primary applications include, but are not limited to, signal processing, audio amplifiers, switch-mode power supplies, and other general-purpose amplification and switching tasks. Its low current and high voltage capabilities make it an excellent choice for both analog and digital circuits that require energy efficiency and reliability.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BCX71RJ is manufactured with stringent quality control processes to ensure performance consistency and reliability in even the most demanding applications. Whether deployed in commercial, industrial, or automotive environments, the BCX71RJ from NXP stands as a testament to the company's dedication to excellence in semiconductor technology.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess