The NXP BCM847BV is a meticulously engineered dual NPN matched bipolar transistor that delivers high performance in a compact, surface-mount package. Designed for applications requiring closely matched transistor pairs, this product is an ideal choice for differential circuits where consistency and precision are crucial.
Key Features
- Matched Pair: The BCM847BV features two NPN transistors that are closely matched in DC current gain (hFE), ensuring excellent device symmetry.
- Low Noise: With its low noise figure, this transistor is suitable for audio and signal processing applications where maintaining signal integrity is essential.
- High-Speed Switching: The device offers high-speed switching capabilities, making it an excellent choice for fast-switching circuits.
- Surface-Mount Package: The BCM847BV comes in a small surface-mount package, the SOT-363, which is ideal for space-constrained applications and allows for efficient use of PCB real estate.
Applications
The versatility of the BCM847BV makes it suitable for a wide range of applications, including:
- Differential signal amplification
- Current mirror circuits
- Voltage reference circuits
- Audio amplifiers
- Analog signal processing
Technical Specifications
| Parameter |
Value |
| Configuration |
Dual NPN matched pair |
| Collector-Emitter Voltage (VCEO) |
65 V |
| Collector Current (IC) |
100 mA |
| DC Current Gain (hFE) |
Matched within 10% |
| Transition Frequency (fT) |
290 MHz |
With its precision matching and high-quality performance, the NXP BCM847BV dual NPN matched transistor is a reliable and efficient component for your most demanding circuit designs.