EN
  • EN
  • DE

BAW56S/DG

Part No BAW56S/DG
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Switching 90V 0.25A 4ns Automotive 6-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer NXP
Win Source Part Number 231838-BAW56S/DG
Popularity Low
Supply and Demand Status Balance
Family Name BAW56S
Introduction Date October 29, 2007
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BAW56S/DG CAD Model

Description

The BAW56S/DG, a high-performance switching diode array from NXP Semiconductors, is designed to meet the needs of a wide range of electronic applications. This product features a dual series configuration within a single, compact SOT-363 package, making it an ideal choice for space-constrained designs.

Key Features

  • Diode Configuration: The BAW56S/DG incorporates two independent double diodes configured in series, providing design flexibility and the ability to use in multiple circuit applications.
  • Package: Encased in a small SOT-363 surface-mount package, it allows for efficient use of PCB space and is suitable for automated assembly processes.
  • High-Speed Switching: With its fast switching speed, this diode array is optimized for high-frequency applications, ensuring minimal signal distortion and efficient operation.
  • Low Leakage Current: The device is characterized by a low reverse leakage current, which enhances its performance in power-sensitive circuits.
  • Reverse Voltage: It can withstand a continuous reverse voltage of 75V, providing a good margin for overvoltage protection in various circuits.
  • Forward Current: The BAW56S/DG can handle a continuous forward current of 215 mA, suitable for a range of signal and switching applications.

Applications

The BAW56S/DG is versatile and can be used in numerous applications, including:

  • High-speed switching in digital systems
  • Logic level conversion
  • Signal multiplexing
  • Power management circuits
  • General-purpose switching

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BAW56S/DG is manufactured with stringent quality control processes, ensuring reliability and performance consistency. It is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in electronic equipment.

Conclusion

The BAW56S/DG from NXP Semiconductors is a robust and reliable choice for designers looking for a high-speed, dual diode array with a small footprint. Its ability to perform in a variety of applications makes it a valuable component in the modern electronic industry.

You May Also Be Interested in

Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess