EN
  • EN
  • DE

BAV99/CH

Part No BAV99/CH
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer NXP
Win Source Part Number 231790-BAV99/CH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAV99/CH CAD Model

Description

Product Overview: BAV99/CH - High-Speed Switching Diode

The BAV99/CH, manufactured by NXP Semiconductors, is a high-speed switching diode encapsulated in a compact SOT-23 package. This diode is designed to meet the requirements of a wide range of electronic applications, offering fast switching capability with low leakage current and low forward voltage drop.

Key Features

  • Dual Diode Configuration: The BAV99/CH contains two electrically independent switching diodes, which can be configured in series, in parallel, or as a single double-anode diode, providing flexibility in circuit design.
  • High-Speed Switching: With its fast switching speed, this diode is suitable for high-frequency applications, making it an ideal choice for signal processing, high-speed logic, and other time-critical applications.
  • Low Capacitance: The low diode capacitance ensures minimal signal distortion, which is critical for maintaining signal integrity in high-speed circuits.
  • Low Leakage Current: Its low leakage current helps in reducing power consumption, thereby enhancing the energy efficiency of the end application.
  • Lead-Free and RoHS Compliant: The BAV99/CH is designed to be environmentally friendly, complying with the latest RoHS directives, which restrict the use of certain hazardous substances in electronic equipment.

Applications

The versatility of the BAV99/CH makes it suitable for a variety of applications, including:

  • High-speed switching in digital circuits
  • Signal demultiplexing
  • Logic gates
  • Voltage clamping
  • Protection circuits

Technical Specifications

  • Package: SOT-23
  • Maximum Repetitive Reverse Voltage (V<sub>RRM): 70V
  • Forward Continuous Current (I<sub>F): 200mA
  • Power Dissipation (P<sub>D): 250mW
  • Operating Temperature Range: -55°C to +150°C

With its robust performance and reliability, the NXP BAV99/CH is an excellent choice for designers looking for a high-speed switching solution that won't compromise on efficiency or flexibility.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess