EN
  • EN
  • DE

BAV70S/B

Part No BAV70S/B
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Switching 100V 0.25A 4ns Automotive 6-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer NXP
Win Source Part Number 231771-BAV70S/B
Popularity Low
Supply and Demand Status Balance
Family Name BAV70S
Introduction Date April 01, 1996
ECCN EAR99
Country of Origin Malaysia
Ultra Librarian 3D Model Ultra Librarian BAV70S/B CAD Model

Description

The BAV70S/B, crafted by the esteemed NXP Semiconductors, is a high-performance switching diode that is designed to meet a wide array of application needs. This diode is a surface-mounted device that comes in a small SOT-23 package, making it an ideal choice for space-constrained applications. It is known for its fast switching speed and low leakage current, which are critical parameters for high-efficiency circuit designs.

Key Features

  • Package Type: The BAV70S/B is enclosed in a compact SOT-23 package, which is highly advantageous for saving space on printed circuit boards (PCBs).
  • Switching Speed: With its fast switching capability, this diode is optimized for high-speed switching applications, which is essential for modern electronic devices that require rapid signal modulation.
  • Low Leakage Current: The leakage current is minimal, ensuring that the diode maintains its efficiency and does not contribute significantly to power loss in the circuit.
  • High Voltage Rating: It can withstand significant voltages, making it suitable for use in circuits that experience high voltage conditions.
  • Series Configuration: The BAV70S/B consists of two diodes connected in series, offering designers the flexibility to use it in various circuit topologies.

Applications

The BAV70S/B is versatile and can be used in numerous applications. It is commonly found in:

  • High-speed switching circuits
  • Logic circuits
  • Signal processing
  • Power management systems
  • Voltage clamping
  • Protection circuits

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability. The BAV70S/B diode is no exception and is manufactured to meet the highest industry standards. It is designed to perform reliably over a wide temperature range, ensuring stable operation in various environmental conditions. Whether used in commercial electronics or industrial systems, the BAV70S/B from NXP Semiconductors is an excellent choice for designers looking for a reliable and efficient switching diode.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess