The NXP BAT85 is a highly efficient, small signal Schottky diode that is designed to meet a broad range of requirements in various electronic applications. This diode is particularly well-suited for fast switching and low voltage drop applications due to its metal to silicon junction diode featuring high breakdown, low turn-on voltage, and fast switching.
Key Features
- Low Forward Voltage Drop: The BAT85 boasts a low forward voltage drop which enhances power efficiency and minimizes heat generation, making it ideal for power-sensitive circuits.
- Fast Switching Speed: With its Schottky barrier design, the BAT85 provides fast switching capabilities that are essential for high-frequency applications.
- High Surge Current Capability: This diode can handle high surge currents, offering robust performance during transient conditions.
- Guard Ring Protection: The BAT85 features a guard ring for stress protection, which enhances its reliability and longevity in demanding conditions.
- Lead-Free and RoHS Compliant: Adhering to environmental standards, the BAT85 is lead-free and RoHS compliant, making it suitable for use in green products.
Applications
The BAT85 is versatile and can be used in various applications, including:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- Charge storage circuits
- High-frequency inverters
Specifications
- Package: DO-35
- Peak Repetitive Reverse Voltage: 30 V
- Continuous Forward Current: 200 mA
- Maximum Forward Voltage Drop: 1 V at 100 mA
- Operating Temperature Range: -65°C to +125°C
The NXP BAT85 is a reliable choice for designers looking for a Schottky diode that provides efficient operation, fast switching, and a compact form factor. Its robust design and compliance with environmental standards make it a sustainable and future-proof component for a wide array of electronic designs.