The NXP BAT82 is a high-performance Schottky barrier diode designed to meet the needs of a wide range of applications. Known for its low forward voltage drop and fast switching capabilities, the BAT82 is an ideal choice for high-efficiency power management systems, and it is especially well-suited for portable and compact electronic devices.
Key Features
- Low Forward Voltage Drop: The BAT82 boasts a very low forward voltage drop, which enhances overall system efficiency by minimizing power loss during diode conduction.
- High Switching Speed: With its fast switching action, the BAT82 is capable of operating at high frequencies, making it suitable for applications that require quick response times.
- Low Leakage Current: The diode's low leakage current ensures minimal power loss when the diode is in the off state, thereby improving the energy efficiency of the overall system.
- Small Package Size: The compact packaging of the BAT82 allows for its use in space-constrained applications without sacrificing performance.
Applications
The versatility of the NXP BAT82 allows it to be used in a variety of applications, including:
- Power supply design
- DC-DC converters
- Reverse polarity protection
- Low voltage rectification
- Switching power supplies
- Charge pump circuits
- Free-wheeling diodes in converters and motor control circuits
Technical Specifications
- Peak Repetitive Reverse Voltage (VRRM): 30V
- Average Rectified Forward Current (IF(AV)): 200mA
- Forward Voltage Drop (VF): 0.385V at IF = 100mA
- Reverse Leakage Current (IR): 2µA at VR = 25V
Quality and Reliability
NXP is committed to delivering high-quality products, and the BAT82 is no exception. It is manufactured in state-of-the-art facilities, ensuring that each diode meets rigorous standards for performance and reliability.