EN
  • EN
  • DE

BAT18,215

Part No BAT18,215
Manufacturer NXP / Nexperia
Catalog RFFETs
Description RF DIODE STANDARD 35V TO236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Diode Standard - Single 35V 100 mA SOT-23 (TO-236AB)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 125°C (TJ)
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23 (TO-236AB)
Family Name BAT18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 954-BAT18215, 568-1943-6, 568-1943-2, 568-1943-1, 933410710215, BAT18 T/R
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863475-BAT18,215
Ultra Librarian 3D Model Ultra Librarian BAT18,215 CAD Model

Description

The BAT18,215 is a cutting-edge semiconductor product from NXP, a leader in the electronics industry known for its innovative and reliable components. This product is designed for high-performance applications requiring precision and efficiency.

Key Features

  • High-Frequency Performance: The BAT18,215 is optimized for RF (Radio Frequency) applications, ensuring minimal signal loss and excellent high-frequency characteristics.
  • Low Insertion Loss: This semiconductor boasts a low insertion loss, which is crucial for maintaining signal integrity in communication systems.
  • High Isolation: Users can expect high isolation, which prevents signal leakage and crosstalk between different circuit segments, enhancing the overall performance of electronic devices.
  • Robust Design: The BAT18,215 is built to withstand the rigors of demanding environments, ensuring reliability and longevity.

Applications

The BAT18,215 from NXP is versatile and can be used in a variety of applications. It is particularly suitable for:

  • RF Switching Circuits
  • Attenuators
  • Mobile Communication Devices
  • Wireless Infrastructure
  • High-Frequency Signal Processing

Technical Specifications

Parameter Value Package SOT23 Configuration Single Frequency Range High Frequency Operating Temperature Specified Range

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BAT18,215 is subjected to rigorous testing and quality control measures to ensure it meets the highest standards of performance and reliability.

Ordering Information

For detailed ordering information or to request samples of the BAT18,215, please visit NXP's official website or contact an authorized distributor. Ensure you have the correct product code when placing an order to avoid any confusion.

You May Also Be Interested in

NXP / Nexperia
Dual N-channel dual gate MOS-FET / Trans RF MOSFET N-CH 7V 0.04A 6-Pin TSSOP
Lowest to $0.1467
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FET / High Reliability RF FET IC
Lowest to $1.9762
Infineon Technologies
N-Channel Dual Gate MOS-Fieldeffect Tetrode, Depletion Mode / Trans RF MOSFET N-CH 20V 0.03A 4-Pin TO-50
Lowest to $2.0619
Broadcom Limited
Need more? Email Us
Infineon Technologies
RF DIODE PIN 150V 250MW SC79-2
Lowest to $0.0184
Broadcom Limited
Trans RF FET 7V 0.3A 4-Pin(3+Tab) SOT-89 T/R
Lowest to $3.2640
NXP / Nexperia
RF DIODE PIN 175V 250MW TO236AB
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,193 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess