EN
  • EN
  • DE

BAS70-04WFILMH/J

Part No BAS70-04WFILMH/J
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer NXP
Win Source Part Number 231477-BAS70-04WFILMH/J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS70-04WFILMH/J CAD Model

Description

NXP BAS70-04WFILMH/J Schottky Diodes

The NXP BAS70-04WFILMH/J is a high-performance, dual series Schottky barrier diode designed to offer fast switching with low losses. This diode is housed in a compact SOT323 (SC-70) surface-mount package, making it suitable for high-density circuit board designs. With its small footprint, the BAS70-04WFILMH/J is an excellent choice for applications where space is at a premium.

Featuring a low forward voltage drop and high conductivity, the BAS70-04WFILMH/J ensures efficient operation, which is crucial for power-sensitive circuits. The device's Schottky barrier diode construction allows for quick switching speeds, making it an ideal component for high-frequency applications. The diode's dual configuration facilitates the implementation of compact circuit designs by reducing the number of components required.

Key specifications of the BAS70-04WFILMH/J include:

  • Reverse voltage: 70V
  • Forward current: 70 mA
  • Low forward voltage drop: Typically 410 mV at 15 mA
  • Fast switching speed
  • Low capacitance
  • Operating temperature range: -55°C to +150°C

This diode is designed for high-efficiency applications and is commonly used in switching power supplies, DC-DC converters, and as a freewheeling diode in power management circuits. Its low leakage current and high surge current capability make it suitable for a wide variety of other applications as well, including battery chargers, voltage clamping, and protection circuits.

The BAS70-04WFILMH/J is RoHS compliant and lead-free, ensuring it meets current environmental standards for electronic components. NXP's commitment to quality and reliability is evident in this diode's construction, making it a dependable choice for both commercial and industrial electronic designs.

Whether you are designing a new power management system or looking to optimize an existing design for better performance and efficiency, the NXP BAS70-04WFILMH/J Schottky diode is a versatile component that can help you achieve your design objectives.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess