Product Overview: BAS54S - NXP Semiconductors
The BAS54S is a high-performance, integrated circuit from NXP Semiconductors, designed to cater to a wide range of applications requiring efficient and reliable switching capabilities. This small-signal Schottky diode is housed in a compact SOT-23 package, making it an ideal choice for space-constrained applications.
Key Features
- Low Forward Voltage Drop: The BAS54S boasts a low forward voltage drop, which enhances its efficiency in conducting current and reduces power loss during operation.
- High Switching Speed: With its fast switching speed, this diode is suitable for high-frequency applications, ensuring minimal delay in signal processing and power conversion tasks.
- Surface-Mount Device: The SOT-23 package allows for efficient surface-mounting, facilitating automated assembly processes and compact circuit designs.
- Low Capacitance: The diode's low capacitance is beneficial in high-speed applications, as it minimizes the time constant and allows for quicker response times.
- Integrated Protection: The BAS54S comes with integrated protection features such as ESD protection, safeguarding the device from electrostatic discharges that could otherwise cause damage.
Applications
The BAS54S from NXP is versatile and can be used in a variety of electronic circuits. Its main applications include:
- High-speed switching in power supplies
- Logic level conversion
- Protection circuits
- Voltage clamping
- Reverse polarity protection
Technical Specifications
Parameter
Value
Package
SOT-23
Maximum Repetitive Reverse Voltage
30 V
Forward Continuous Current
200 mA
Power Dissipation
250 mW
Operating Temperature Range
-65 to +125 °C
With its robust design and comprehensive features, the BAS54S is a reliable choice for designers looking to incorporate a high-quality Schottky diode into their electronic solutions.