EN
  • EN
  • DE

BAS16L

Part No BAS16L
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description High-speed diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1151337-BAS16L
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Automotive, Signal Processing
Ultra Librarian 3D Model Ultra Librarian BAS16L CAD Model

Description

Product Overview: BAS16L from NXP

The BAS16L is a high-speed switching diode engineered by NXP Semiconductors, a leader in the electronics industry. This device is designed to meet the stringent requirements of fast electronic switching applications. It is a surface-mounted, single diode that comes in a small SOD-80C package, which is ideal for high-density circuit board designs.

Key Features

  • Switching Speed: The BAS16L boasts a very fast switching speed, with a reverse recovery time typically less than 6 ns. This makes it suitable for high-frequency switching in digital circuits.
  • Low Capacitance: With a diode capacitance of only 2 pF, the BAS16L minimizes the effect of capacitance on the circuit, thus enhancing the overall speed of the switching application.
  • High Voltage Rating: This diode has a repetitive peak reverse voltage of 100 V, making it robust for handling high-voltage applications without compromising performance.
  • Low Leakage Current: The BAS16L has a low leakage current, ensuring minimal power loss and contributing to the efficiency of the electronic system.
  • Thermal Performance: The device is designed to operate within a junction temperature range from -55°C to +150°C, providing reliable performance across a wide range of temperature conditions.

Applications

The BAS16L is versatile and can be used in various applications, including:

  • High-speed switching in digital circuits
  • Switching mode power supplies (SMPS)
  • High-frequency inverters
  • Signal processing
  • General-purpose switching applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BAS16L is no exception. It is manufactured to the highest standards and is subject to rigorous testing to ensure it meets the reliability requirements of the most demanding applications.

In conclusion, the BAS16L from NXP is an excellent choice for designers seeking a fast, reliable, and high-performance switching diode. Its compact footprint, coupled with its impressive electrical characteristics, makes it an essential component in modern electronic systems where efficiency and speed are crucial.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess