EN
  • EN
  • DE

AU5517D

Part No AU5517D
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Dual operational transconductance amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1149737-AU5517D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AU5517D CAD Model

Description

NXP AU5517D Automotive Microcontroller

NXP AU5517D Microcontroller

The NXP AU5517D is a robust automotive-grade microcontroller designed to meet the stringent requirements of modern vehicle electronics. This powerful MCU is part of NXP's renowned product lineup, tailored to provide reliable and high-performance computing solutions for automotive applications such as engine management, transmission control, and advanced driver-assistance systems (ADAS).

At the heart of the AU5517D is an advanced 32-bit ARM Cortex core that ensures efficient processing capabilities, enabling complex real-time computations that are essential for today's sophisticated automotive systems. The MCU is equipped with a wide range of communication interfaces, including CAN, LIN, and Ethernet, facilitating seamless integration with other components and systems within the vehicle.

With its built-in flash memory, the AU5517D provides ample storage for application code and data, while the inclusion of error correction code (ECC) ensures data integrity in safety-critical applications. The device also features advanced security mechanisms to protect against unauthorized access and ensure the safety and privacy of automotive data.

The AU5517D's durability is unmatched, with its design and manufacturing processes conforming to the highest automotive quality standards, including AEC-Q100 certification. This ensures that the microcontroller can withstand the harsh conditions encountered in automotive environments, such as extreme temperatures, vibrations, and electrical disturbances.

For developers, NXP provides comprehensive support through software libraries, development tools, and reference designs, which helps to accelerate the design and implementation of automotive systems using the AU5517D. This, combined with the MCU's low-power consumption and advanced power management features, makes it an ideal choice for the next generation of energy-efficient and reliable automotive electronics.

For more information or to request a quote for the NXP AU5517D, please visit our product page or contact our sales team directly.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess