The ADC0804-1CD is a high-performance 8-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, NXP Semiconductors. This precision ADC is designed for easy interface with microprocessors and digital systems, ensuring seamless integration into a wide range of electronic applications.
Key Features
- Resolution: 8-bit binary output, providing a fine level of detail in the digital representation of the analog signal.
- Conversion Time: Fast conversion rate with a typical conversion time of just 100 microseconds, enabling real-time data processing.
- Single +5V Power Supply: The ADC0804-1CD operates on a single +5V power supply, minimizing power requirements and simplifying power supply design.
- No Zero Adjust Required: Features a self-adjusting zero level that eliminates the need for external zero adjustment, which can simplify circuit design and reduce component count.
- Input Range: Accepts a wide range of input voltages, making it versatile for various signal types.
- Differential Analog Voltage Inputs: Allows for differential input signals, enhancing noise immunity and improving measurement accuracy.
Applications
The ADC0804-1CD is suitable for a multitude of applications that require reliable and precise digital representation of analog signals. It is commonly used in:
- Data acquisition systems
- Instrumentation and control systems
- Medical equipment
- Industrial automation
- Battery-operated devices
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the ADC0804-1CD is no exception. This product is built to meet high standards of performance and reliability, ensuring long-term stability and accuracy in demanding environments.
Technical Specifications
Parameter
Value
Resolution
8-bit
Conversion Time
100 microseconds (typical)
Supply Voltage
+5V
Input Voltage Range
0V to Vref (variable)