EN
  • EN
  • DE

A2I25D025GNR1

Part No A2I25D025GNR1
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description RF Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467081-A2I25D025GNR1
Manufacturer NXP
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Obsolete
Technology LDMOS
Configuration Dual
Frequency 2.69GHz
Gain 31.9dB
Voltage - Test 28V
Current - Test 59 mA
Power - Output 3.2W
Voltage - Rated 65V
Grade -
Mounting Type Surface Mount
Package / Case TO-270-17 Variant, Gull Wing
Supplier Device Package TO-270WBG-17
Ultra Librarian 3D Model Ultra Librarian A2I25D025GNR1 CAD Model

Description

The A2I25D025GNR1 is an RF power amplifier designed and manufactured by NXP, built to deliver exceptional performance in broadcasting, aerospace, and industrial applications. This amplifier operates within a specific frequency range, providing a consistently high gain for amplified RF signals essential for reliable communication and radar systems. The A2I25D025GNR1 is engineered to tackle the most demanding applications, offering robustness against harsh environmental conditions including high temperature and vibration. With its excellent thermal management capabilities, it ensures stable performance over extended periods of operation. Furthermore, the device boasts high efficiency, which translates to reduced energy consumption and heat dissipation, making it an eco-friendly solution in RF amplification. It's an ideal pick for designers looking for an amplifier with a perfect balance between power and performance, offering easy integration into complex systems. Its durable design and reliability make the A2I25D025GNR1 a top choice for engineers seeking to augment their RF capabilities in their projects.

You May Also Be Interested in

Texas Instruments
Power Management ICs
Lowest to $4.7165
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Texas Instruments
Translation Voltage
Lowest to $0.5889
Toshiba Semiconductor and Storage
Delete
Need more? Email Us
Texas Instruments
Linear Voltage Regulators 1.5-V to 18-V, 25-A synchronous SWIFT buck converter with differential remote sense and PMBus 40-LQFN-CLIP -40 to 125
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess