EN
  • EN
  • DE
  • IT

89C58

Part No 89C58
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit microcontroller family 4K/8K/16K/32K Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1134097-89C58
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 89C58 CAD Model

Description

The NXP 89C58 is a versatile and powerful microcontroller that offers a robust solution for a wide range of embedded applications. This advanced microcontroller is part of NXP's esteemed 8051 family, which is well-known for its reliability, efficiency, and ease of use. The 89C58 is designed to meet the ever-increasing demands of modern electronics, providing a perfect blend of performance and flexibility.

Key Features

  • High-Performance 8-bit Architecture: The 89C58 is based on an 8-bit CISC architecture that delivers high performance with low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Enhanced Flash Memory: It comes with an ample amount of on-chip Flash memory, facilitating easy program storage and offering the flexibility of in-system programmability. This feature simplifies the process of updating firmware and applications, directly contributing to a shorter development cycle and reduced time-to-market.
  • Multiple I/O Ports: The microcontroller is equipped with several I/O ports, providing ample connectivity options for interfacing with peripheral devices, sensors, and other digital components.
  • Integrated Peripherals: The 89C58 includes a range of integrated peripherals such as timers, serial communication controllers, and interrupt controllers, which can significantly reduce the need for external components and simplify circuit design.
  • Low Power Modes: It supports multiple power-saving modes, allowing for efficient power management and extending the operational life of battery-powered devices.

Applications

The versatility of the NXP 89C58 makes it suitable for a broad array of applications. It is commonly used in:

  • Consumer electronics
  • Industrial control systems
  • Automotive electronics
  • Telecommunication systems
  • Home automation

The 89C58 from NXP is a microcontroller that offers an optimal solution for developers looking to create sophisticated and reliable products. With its combination of performance, memory options, and integrated features, it stands out as a top choice for a multitude of embedded system applications.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess