EN
  • EN
  • DE

88W8987SA2-NYEA/BK

Part No 88W8987SA2-NYEA/BK
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description 1X1 11AC WAVE-2 OR 11P CHIP WITH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr NXP
Package Tray
Product Status Active
Type TxRx Only
RF Family/Standard Bluetooth, WiFi
Protocol 802.11a/b/g/-c, Bluetooth v5.2
Modulation 4-DQPSK, 16-QAM, 64-QAM, 265-QAM, BPSK, GFSK, OFDM, QPSK
Frequency 2.4GHz, 5GHz
Data Rate (Max) 433Mbps
Power - Output 22dBm
Sensitivity -99dBm
Serial Interfaces GPIO, JTAG, PCM, SDIO, UART
GPIO 21
Voltage - Supply 1.1V, 1.8V, 2.2V
Current - Receiving 38mA ~ 82mA
Current - Transmitting 79mA ~ 145mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-HVQFN (8x8)
Standard Package 1,300 pcs
REACH Status REACH Unaffected
Win Source Part Number 980107-88W8987SA2-NYEA/BK
Ultra Librarian 3D Model Ultra Librarian 88W8987SA2-NYEA/BK CAD Model

Description

The NXP 88W8987SA2-NYEA/BK is a state-of-the-art wireless solution designed for the modern era of connectivity. This highly integrated device is part of NXP's innovative portfolio of networking and communication chips, which are at the forefront of the Internet of Things (IoT) revolution. The 88W8987SA2-NYEA/BK is engineered to provide seamless wireless capabilities to a wide range of applications, from automotive infotainment systems to industrial and consumer devices.

At the heart of this product is its support for dual-band Wi-Fi and Bluetooth 5.0, enabling devices to connect to high-speed wireless networks while maintaining robust communication with other Bluetooth-enabled devices. The dual-band Wi-Fi functionality supports both 2.4GHz and 5GHz bands, offering flexibility and improved network performance, with reduced interference and higher throughput.

The NXP 88W8987SA2-NYEA/BK is built with efficiency in mind. It features a highly sophisticated power management system that minimizes power consumption, making it an ideal choice for battery-operated devices where power efficiency is critical. Additionally, its advanced security protocols ensure secure data transmission, protecting sensitive information from potential threats, which is paramount in today's connected world.

Integrating the 88W8987SA2-NYEA/BK into your product design is made easier thanks to its compact form factor. The chip is designed to occupy minimal space on a circuit board, providing more room for other components or enabling smaller, sleeker device designs. Furthermore, NXP offers comprehensive support and development tools to streamline the design process, allowing manufacturers to bring their products to market more quickly and efficiently.

In conclusion, the NXP 88W8987SA2-NYEA/BK is a versatile and powerful wireless solution that brings cutting-edge connectivity to a myriad of devices. Its combination of high performance, power efficiency, compact design, and robust security makes it an exceptional choice for manufacturers looking to enhance their products with superior wireless capabilities.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess