EN
  • EN
  • DE

88W8782UB0-NAPC/AZ

Part No 88W8782UB0-NAPC/AZ
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description 11ABGN 1X1+ INTEGRATED PA + TR S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr NXP
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-HVQFN (8x8)
Standard Package 2,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 1123426-88W8782UB0-NAPC/AZ
Ultra Librarian 3D Model Ultra Librarian 88W8782UB0-NAPC/AZ CAD Model

Description

The NXP 88W8782UB0-NAPC/AZ is a highly integrated wireless local area network (WLAN) system-on-chip (SoC), designed for the increasingly demanding needs of embedded applications. This powerful chip is ideal for enabling Wi-Fi connectivity in products such as portable consumer electronics, gaming devices, and smart home automation systems.

Key Features

  • Wi-Fi Standards: Supports IEEE 802.11b/g/n standards, ensuring compatibility with a wide range of devices and providing data rates up to 150 Mbps for a fast and efficient wireless experience.
  • Single-Chip Solution: Integrates a 2.4 GHz RF, MAC, and baseband with a powerful applications processor, reducing the complexity and cost of adding Wi-Fi to embedded systems.
  • Advanced Security: Comes equipped with the latest security protocols, including WPA, WPA2, and WEP, to ensure secure data transmission and protect user privacy.
  • Energy Efficiency: Features power-saving modes and an efficient design, making it suitable for battery-powered devices where power consumption is a critical factor.
  • Compact Design: The small footprint of the chip allows for integration into space-constrained devices without compromising performance.
  • Easy Integration: Offers a comprehensive development ecosystem, including reference designs and software support, to accelerate the product development process.

Applications

The versatility of the NXP 88W8782UB0-NAPC/AZ makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Portable consumer electronics such as tablets, e-readers, and handheld gaming devices
  • Smart home devices including security cameras, thermostats, and lighting controls
  • Industrial automation systems requiring reliable wireless connectivity
  • Healthcare equipment for remote patient monitoring and data collection
  • Automotive infotainment systems for enhanced in-vehicle experiences

With its robust feature set, the NXP 88W8782UB0-NAPC/AZ is a powerful solution for developers looking to incorporate high-speed wireless connectivity with minimal development effort and cost.

You May Also Be Interested in

Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $3.9292
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess