EN
  • EN
  • DE

88MW302-B0-NXUE/AZ

Part No 88MW302-B0-NXUE/AZ
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description 1X1 802.11N SINGLE BAND SINGLE-C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr NXP
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Package / Case 88-VFQFN Exposed Pad
Supplier Device Package 88-QFN (10x10)
Standard Package 2,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 1041383-88MW302-B0-NXUE/AZ
Ultra Librarian 3D Model Ultra Librarian 88MW302-B0-NXUE/AZ CAD Model

Description

The 88MW302-B0-NXUE/AZ is a highly integrated and efficient wireless microcontroller from NXP Semiconductors, designed to meet the needs of modern IoT (Internet of Things) applications. This powerful MCU is part of the NXP 88MW300/302 series, which is known for its low-power operation and robust wireless connectivity features.

Key Features:

  • Wireless Connectivity: The device comes with an embedded 2.4 GHz radio that supports 802.11b/g/n Wi-Fi, enabling seamless connectivity for IoT devices in a wide range of environments.
  • Power Efficiency: Designed with energy conservation in mind, the 88MW302-B0-NXUE/AZ operates on low power, making it ideal for battery-powered applications where longevity is crucial.
  • Integrated MCU: It features an ARM Cortex-M4F microcontroller core, which provides ample computing power for handling complex tasks and algorithms, while maintaining efficient operation.
  • Memory: The device includes integrated memory resources, with a generous amount of Flash and SRAM to support robust applications without the need for external memory components.
  • Security: Security is a top concern in IoT devices, and the 88MW302-B0-NXUE/AZ addresses this with advanced security features to protect against threats and ensure secure data communication.
  • Compact Design: The compact footprint of the microcontroller makes it suitable for space-constrained applications, allowing designers to minimize the size of their end products.

Applications:

The versatility of the 88MW302-B0-NXUE/AZ makes it suitable for a wide array of IoT applications, including but not limited to:

  • Smart home devices
  • Wearable technology
  • Industrial automation
  • Healthcare monitoring systems
  • Energy management solutions

With its combination of wireless capability, processing power, and low-power operation, the NXP 88MW302-B0-NXUE/AZ microcontroller is a robust solution for developers looking to create advanced IoT devices that require reliable performance, connectivity, and longevity.

You May Also Be Interested in

NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess