EN
  • EN
  • DE

74LVT573/7.2

Part No 74LVT573/7.2
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Flip Flops
Manufacturer NXP
Win Source Part Number 165561-74LVT573/7.2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT573/7.2 CAD Model

Description

Product Overview: 74LVT573/7.2 by NXP

The 74LVT573/7.2 is a high-performance, low-voltage octal transparent D-type latch designed by NXP Semiconductors. This integrated circuit is part of the LVT family, which is known for its low-voltage operation and high-speed performance. The 74LVT573/7.2 is particularly suitable for 3.3V applications, making it an ideal choice for interfacing with 3.3V microprocessors, microcontrollers, and other digital systems.

Key Features

  • Low-Voltage Operation: The device operates at a nominal voltage of 3.3V, which is compatible with modern low-voltage systems and helps to reduce overall power consumption.
  • High-Speed Performance: With fast propagation delays and high clock frequencies, the 74LVT573/7.2 ensures swift data transfer and processing, making it suitable for high-speed applications.
  • Octal D-type Latches: The device contains eight D-type latches, providing ample storage for temporary data holding, allowing for efficient data management in complex digital circuits.
  • Transparent Latch Feature: The latches are transparent, which means that when the latch enable (LE) input is high, the Q outputs follow the data (D) inputs in real-time.
  • Output Enable (OE) Control: The OE input controls the bus driver function, allowing the outputs to interface directly with bus-oriented systems.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, making the device compatible with TTL levels and providing design flexibility for mixed-voltage systems.
  • Low Power Dissipation: Its low power consumption is ideal for power-sensitive applications.

Applications

The 74LVT573/7.2 is versatile and can be used in various applications, including:

  • Interface and logic level translation for 3.3V to 5V systems
  • Temporary data storage and transfer in microprocessor and microcontroller-based systems
  • Communication systems, networking, and data processing equipment
  • Industrial control and automation systems

Quality and Reliability

NXP Semiconductors ensures that the 74LVT573/7.2 meets high-quality and reliability standards. The device is thoroughly tested and guaranteed to perform under specified conditions, making it a reliable choice for critical and demanding applications.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess