Product Overview: 74LVT241D from NXP
The 74LVT241D is a high-performance, low-voltage, octal buffer/line driver designed by NXP Semiconductors with three-state outputs. This integrated circuit (IC) is part of the LVT family, which is known for its low-voltage operation and tolerance to higher voltages, making it suitable for interfacing with 5V systems. The 74LVT241D is specifically crafted to improve the performance and density of 3.3V systems while maintaining the interface capability with 5V logic levels.
Key Features
- Octal Buffer/Line Driver: The device features eight high-quality buffer/line drivers that provide the capability to drive heavy loads with ease.
- Three-State Outputs: Each output can be independently placed in a high-impedance state, allowing for bidirectional data flow and multiplexing.
- Low-Voltage Operation: The IC operates at a nominal voltage of 3.3V, which is beneficial for modern low-voltage systems that require efficient power consumption.
- 5V Tolerant: Inputs and outputs are 5V tolerant, enabling the device to be used in mixed-voltage environments without the need for level shifters.
- High-Speed Performance: The 74LVT241D is designed for high-speed signal propagation with minimal propagation delays.
- Power-Off Disable: Outputs are disabled when VCC is between 0 and 1.5V, which prevents damaging backflow current through the device when it is powered off.
Applications
The 74LVT241D is ideal for various applications that require high-speed data transfer and interfacing, including:
- Bus interface and buffering in servers and workstations
- Data communication systems
- Signal buffering for backplane and input/output (I/O) port applications
Package and Quality
The device is available in a 20-pin SO (small outline) package, which is suitable for surface-mount technology (SMT) assembly processes. The 74LVT241D is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of temperatures, making it suitable for industrial applications.
As a product of NXP Semiconductors, a leader in the semiconductor industry, the 74LVT241D is manufactured to meet the highest quality and reliability standards, ensuring stable operation and longevity in your electronic designs.