Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133175-74LVT2244D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT2244D CAD Model

Description

Product Overview: 74LVT2244D from NXP Semiconductors

The 74LVT2244D is a high-performance, low-voltage, BiCMOS device produced by NXP Semiconductors. This integrated circuit is part of NXP's LVT family, designed to provide both high-speed performance and low power consumption. The 74LVT2244D is particularly suitable for 3.3V applications and is widely used in the telecommunications and computing sectors, as well as in industrial systems where efficient data transmission is critical.

Key Features

  • Octal Buffer/Line Driver: The device contains eight independent non-inverting buffer/line drivers with 3-state outputs, making it ideal for driving bus lines or buffer memory address registers.
  • Low Voltage Operation: It operates at a nominal supply voltage of 3.3V, which allows for lower power consumption and reduced heat dissipation.
  • High-Speed Performance: The 74LVT2244D offers high-speed performance, with propagation delays significantly lower than equivalent TTL devices.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, allowing for interface flexibility with devices operating at higher voltages.
  • Power-Off High-Impedance State: The device enters a high-impedance state when the power is turned off, ensuring no data corruption during power cycling.
  • Live Insertion and Extraction: It supports live insertion and extraction, minimizing system downtime and allowing for easy maintenance and upgrades.

Applications

  • Bus driver for high-speed data transmission
  • Memory address drivers
  • Input/output port for microprocessors
  • Backplane driving

Technical Specifications

  • Package: SO24 (Small Outline package with 24 leads)
  • Temperature range: -40°C to +85°C
  • Logic Family: LVT
  • Output Capability: +64mA / -32mA
  • Logic Level: 2.0V (minimum)

The 74LVT2244D from NXP Semiconductors is a robust solution for system designers looking for a reliable buffer/line driver capable of interfacing with 5V systems while maintaining low-voltage operation. With its high-speed capabilities and 3-state outputs, it is an excellent choice for a wide range of applications that require efficient data handling and bus management.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for AP02N90P
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 35V D618
Need more? Email Us
ECAD model for 80CNQ035A
Wurth Electronics Inc
WE-CNSW SMD Common Mode Line Filter | CMC 550MA 2LN 90 OHM SMD
Lowest to $0.4432
ECAD model for 744230900
Analog Devices Inc.
Dual 8-,10-,12-Bit High Bandwidth Multiplying DACs with Serial Interface | IC DAC 12BIT A-OUT 16TSSOP
Lowest to $14.9488
ECAD model for AD5449YRU
NXP / Nexperia
14-stage binary ripple counter
Lowest to $0.7718
ECAD model for 74HC4020
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE
Need more? Email Us
ECAD model for AP20N03P
Analog Devices Inc.
Precision Instrumentation Amplifier
Need more? Email Us
ECAD model for AD524ARZ-16
Broadcom Limited
Infra-Red Wavelength | SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for AEDS-9310
Rohm Semiconductor
1.2W PACKAGE POWER TAPED TRANSISTOR DESIGNED FOR USE WITH AN AUTOMATIC PLACEMENT MECHINE
Need more? Email Us
ECAD model for 2SD2452

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3842 $65.3140
410+ $0.3156 $129.3960
640+ $0.3053 $195.3920
875+ $0.2962 $259.1750
1,135+ $0.2859 $324.4965
1,520+ $0.2561 $389.2720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 62,000 pieces
MOQ: 170 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention