EN
  • EN
  • DE

74LVT16652ADL,512

Part No 74LVT16652ADL,512
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC 16BIT BUS TXRX/REGIST 56SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74LVT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 765849-74LVT16652ADL,512
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT16652ADL,512 CAD Model

Description

Product Overview: 74LVT16652ADL,512

The 74LVT16652ADL,512 is a high-performance, low-voltage BiCMOS product designed by NXP Semiconductors, known for its robustness and versatility in a wide range of digital applications. This integrated circuit is part of the LVT series, which is characterized by its 3.3V tolerant inputs and outputs, ensuring compatibility with 5V systems and providing a bridge between different voltage domains.

Key Features

  • Technology: The device is built using advanced BiCMOS technology, offering the optimal balance between high speed and low power consumption.
  • Logic Type: It is a 16-bit universal bus transceiver with 3-state outputs, making it suitable for bidirectional communication between data buses.
  • Voltage Range: The 74LVT16652ADL,512 operates at a nominal supply voltage of 3.3V, with a tolerance for 5V I/O logic levels, providing interface flexibility.
  • Drive Capability: The transceiver has balanced output drive with 24 mA capabilities, ensuring good signal integrity.
  • Speed: It boasts a fast propagation delay, which is crucial for high-speed data transfer and synchronization across buses.
  • Power Dissipation: The device has a low power dissipation, making it ideal for power-sensitive applications.
  • Package: Housed in a 56-Pin TSSOP (Thin Shrink Small Outline Package), it is suitable for space-constrained applications while allowing for efficient PCB (Printed Circuit Board) layout.

Applications

The 74LVT16652ADL,512 is designed for multiplexed data transmission and is widely used in various applications such as:

  • Data communication and networking equipment
  • Computers and computer peripherals
  • Telecommunication systems
  • Industrial control systems
  • High-speed data acquisition and processing systems

Quality and Reliability

NXP Semiconductors ensures that the 74LVT16652ADL,512 meets the highest quality and reliability standards. The device is thoroughly tested across different parameters and conditions to guarantee optimal performance in diverse operating environments.

With its blend of speed, power efficiency, and interface flexibility, the 74LVT16652ADL,512 from NXP is an excellent choice for designers looking to implement reliable and high-speed data bus communication in their systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess