EN
  • EN
  • DE

74LVT162245BDL,118

Part No 74LVT162245BDL,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR TRI-ST 16BIT 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-SSOP
Win Source Part Number 118892-74LVT162245BDL,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT162245BDL,118 CAD Model

Description

Product Overview

The 74LVT162245BDL,118 is a high-performance, low-voltage BiCMOS device manufactured by NXP Semiconductors. This integrated circuit is part of the LVT family, designed to provide a bridge between 3.3V and 5V buses in a bidirectional manner. It is particularly well-suited for bus interface and bus switching applications where speed, low power dissipation, and reduced noise generation are critical.

Key Features

  • Logic Type: 16-bit transceiver with direction pin
  • Logic Level: 3.3V compatible with 5V tolerant inputs/outputs
  • Interface: Bidirectional with dual-supply voltage
  • High-Speed Operation: Capable of operating at frequencies up to 400 MHz
  • Low Power Consumption: Designed for low-voltage operation to minimize power usage
  • Output Capability: High drive strength for driving heavy loads
  • Package Type: 48-Pin SSOP (Shrink Small Outline Package)

Performance and Quality

The 74LVT162245BDL,118 is optimized for high-speed signal processing, providing a robust interface while maintaining signal integrity. Its BiCMOS technology ensures fast switching speeds combined with low static power consumption. The device also features balanced output drive with current limiting resistors, which helps to reduce the effects of simultaneous switching outputs, thereby minimizing system noise.

Applications

Due to its versatility and performance characteristics, the 74LVT162245BDL,118 is suitable for a wide range of applications. These include:

  • Bus interfacing in mixed 3.3V/5V systems
  • Memory interfacing, including buffer and line drivers
  • Data communication and telecommunication systems
  • Microprocessor or microcontroller interfacing
  • Server and networking equipment

Reliability and Compliance

NXP Semiconductors ensures that the 74LVT162245BDL,118 meets stringent quality and reliability standards. The device is compliant with JEDEC standards and is compatible with the RoHS directive, making it suitable for use in environmentally sensitive applications. Its SSOP package also provides a space-saving footprint while allowing for efficient heat dissipation.

In summary, the 74LVT162245BDL,118 from NXP is a reliable and high-performance solution for systems requiring bidirectional data flow between different voltage domains, offering both speed and power efficiency in a compact form factor.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess