Overview of Product 74LVT00PW,118
The 74LVT00PW,118 is a high-performance, low-voltage, quad 2-input NAND gate integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is part of the LVT (Low-Voltage TTL) family and is ideal for use in systems that demand fast switching capabilities with a low power supply. It is particularly suitable for interfacing with 3.3V systems and can also interface with 5V systems, providing designers with a versatile and reliable logic solution.
Key Features
- Logic Type: Quad 2-input NAND gate
- Supply Voltage Range: 2.7V to 3.6V, compatible with 5V TTL levels
- High-Speed Operation: Typically 3.0 ns at 3.3V and 25°C
- Low Power Dissipation: Ideal for battery-operated and low-power applications
- 5V Tolerant Inputs: Inputs can handle 5V signals without damage, allowing for mixed-voltage system integration
- Operating Temperature Range: -40°C to +85°C, suitable for industrial applications
- Package: TSSOP14 (Thin Shrink Small Outline Package with 14 leads)
- Lead-Free and RoHS Compliant: Meets environmental standards for hazardous substance restrictions
Applications
The 74LVT00PW,118 is designed for a wide range of applications, including:
- High-speed logic circuits
- Signal processing
- Control systems
- Communication systems
- Computers and computer peripherals
- Portable electronics
- Industrial automation
Reliability and Quality
NXP Semiconductors is known for its commitment to quality and reliability. The 74LVT00PW,118 is no exception, undergoing rigorous testing to ensure it meets the high standards expected of NXP products. Customers can trust in the consistent performance and durability of this NAND gate IC for their critical design requirements.
Ordering Information
Product number 74LVT00PW,118 is available in a TSSOP14 package and is supplied in tape and reel format for automated assembly processes. For detailed ordering and shipping information, refer to the NXP Semiconductors datasheet and product specifications.