EN
  • EN
  • DE

74LVCH322245AEC,51

Part No 74LVCH322245AEC,51
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRSCVR 3-ST 32BIT 96LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 4
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 96-LFBGA (13.5x5.5)
Win Source Part Number 1009501-74LVCH322245AEC,51
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVCH322245AEC,51 CAD Model

Description

Overview of NXP 74LVCH322245AEC,51

The NXP 74LVCH322245AEC,51 is a high-performance, low-voltage CMOS product designed for use in applications that require bidirectional translation of signals between different voltage domains. This integrated circuit is part of NXP's advanced 74LVCH family, known for its robust performance and compatibility with LVTTL and LVCMOS technologies.

Key Features

  • Wide Voltage Range: The device supports a wide range of operating voltages from 1.2V to 3.6V on the A side and 2.7V to 5.5V on the B side, making it highly versatile for interfacing between different logic levels.
  • Bus Hold Function: It includes a bus hold feature that retains the last active state during a temporary high-impedance stage, reducing the need for external pull-up or pull-down resistors.
  • High-Speed Operation: With its capability to support high-speed signal propagation, this IC is suitable for high-frequency applications while maintaining signal integrity.
  • Low Power Consumption: The 74LVCH322245AEC,51 boasts low power consumption, which is crucial for battery-operated and power-sensitive devices.
  • ESD Protection: Enhanced ESD protection is built-in, ensuring the device's resilience against electrostatic discharge events.

Applications

The 74LVCH322245AEC,51 is ideal for a variety of applications that require logic level shifting or signal translation, including:

  • Mobile Devices
  • Computing
  • Data Communication
  • Consumer Electronics
  • Industrial Control Systems

Technical Specifications

  • Logic Type: Bus Transceiver with Direction Pin
  • Number of Channels: 32
  • Direction: Bidirectional
  • Mounting Type: Surface Mount
  • Package/Case: LQFP-100
  • Operating Temperature: -40°C to +85°C

Quality and Reliability

The NXP 74LVCH322245AEC,51 is designed and manufactured to meet the highest quality and reliability standards. It is suitable for commercial-grade applications that demand high levels of performance and longevity.

With its combination of versatility, high-speed operation, and low power consumption, the NXP 74LVCH322245AEC,51 is a prime choice for designers looking to bridge the gap between different voltage domains efficiently and reliably.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8704 $62.0928
16+ $7.2788 $116.4608
25+ $7.0513 $176.2825
34+ $6.8237 $232.0058
44+ $6.5962 $290.2328
59+ $5.9136 $348.9024
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess