EN
  • EN
  • DE

74LVC823ABQ,118

Part No 74LVC823ABQ,118
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 24DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 9
Max Frequency 200MHz
Max Propagation Delay @ V, Max CL 8ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Current - Quiescent 10μA
Input Capacitance 5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 24-VFQFN Exposed Pad
Win Source Part Number 120102-74LVC823ABQ,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC823ABQ,118 CAD Model

Description

Overview of 74LVC823ABQ,118

The 74LVC823ABQ,118 is a high-performance, low-voltage CMOS device manufactured by NXP Semiconductors. This integrated circuit is part of the LVC family, which stands for Low Voltage CMOS, indicating its capability to operate at a lower voltage range while maintaining high-speed performance. The product is designed for use in applications that require a fast octal D-type flip-flop with 3-state outputs.

Key Features

  • Octal D-type Flip-Flop: The device contains eight edge-triggered D-type flip-flops, making it suitable for storing data or acting as a buffer in various digital systems.
  • 3-State Outputs: Each flip-flop has a 3-state output, which can be used in bus-oriented systems. This feature allows for multiple devices to share a common bus line without interference.
  • Low Voltage Operation: The 74LVC823ABQ,118 operates at a voltage range of 1.2V to 3.6V, which is beneficial for battery-operated and portable devices that require low power consumption.
  • High-Speed Performance: Despite its low power requirements, the device does not compromise on speed, providing the high-performance characteristics typical of the LVC family.
  • 5V Tolerant Inputs: The inputs of the 74LVC823ABQ,118 are 5V tolerant, allowing the device to be used in mixed-voltage environments and interfacing with 5V logic without the need for additional level shifting.

Applications

The versatility of the 74LVC823ABQ,118 makes it ideal for a broad range of applications, including:

  • Memory registers
  • Data storage
  • Communication systems
  • Processors and microcontrollers
  • Portable electronics

Product Packaging

The product comes in a DHVQFN24 package type, which stands for Dual in-line compatible Heat-sink Very-thin Quad Flat-pack No-leads. This package is known for its small footprint and excellent thermal performance, making it a good choice for space-constrained applications.

Conclusion

In summary, the 74LVC823ABQ,118 from NXP is a reliable and efficient solution for systems requiring low-voltage, high-speed octal D-type flip-flops. Its 3-state outputs, low power consumption, and compatibility with higher voltage levels ensure it is a versatile component in various digital applications.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess