EN
  • EN
  • DE

74LVC3G34DP,125

Part No 74LVC3G34DP,125
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER TRPL N-INVERT 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 3
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 114014-74LVC3G34DP,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC3G34DP,125 CAD Model

Description

Product Overview: 74LVC3G34DP,125 by NXP Semiconductors

The 74LVC3G34DP,125 is a high-performance, triple-buffer chip offered by NXP Semiconductors, renowned for its expertise in delivering cutting-edge technology in the semiconductor industry. This product is part of the LVC family, which is characterized by low-voltage CMOS logic integrated circuits. It is designed to meet the requirements of a wide range of applications, from consumer electronics to complex industrial systems.

Key Features

  • Logic Type: The 74LVC3G34DP,125 is a triple buffer gate, providing three independent buffer gates in a single package.
  • Operating Voltage: It operates at a low voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems.
  • High-Speed Performance: With a propagation delay of just a few nanoseconds, this chip ensures high-speed operation, which is critical for modern digital circuits.
  • Power Consumption: The device features low power consumption, which is vital for battery-powered and energy-sensitive applications.
  • I/O Tolerance: Inputs are 5V tolerant, enabling the device to be used in mixed-voltage environments without the need for level shifters.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, ensuring the device's reliability and longevity in harsh operating conditions.
  • Package: The device comes in a TSSOP8 (thin shrink small outline package), which is ideal for space-constrained applications.

Applications

The 74LVC3G34DP,125 is a versatile component that can be used in a multitude of applications. Some of these include:

  • Signal buffering and driving in bus-oriented systems
  • Logic level translation for mixed-voltage systems
  • Memory interfacing in microcontroller-based circuits
  • Clock distribution networks
  • Portable and battery-powered electronics

Quality and Reliability

NXP Semiconductors ensures that each 74LVC3G34DP,125 device meets their high standards for quality and reliability. The product is rigorously tested to withstand industrial temperature ranges and to maintain functionality under various environmental conditions.

With its combination of features, the 74LVC3G34DP,125 is an excellent choice for designers looking for a reliable and efficient solution to their buffering needs in a compact and power-conscious package.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5688 $51.1920
215+ $0.4667 $100.3405
335+ $0.4521 $151.4535
460+ $0.4376 $201.2960
595+ $0.4230 $251.6850
795+ $0.3792 $301.4640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess