Product Overview: NXP 74LVC374ADT
The NXP 74LVC374ADT is a high-performance, octal D-type flip-flop integrated circuit that is part of the LVC (Low-voltage CMOS) family. This IC is designed to operate at a voltage range of 1.2V to 3.6V, which makes it suitable for low-power and battery-operated systems. It is particularly ideal for interfacing with 3.3V logic devices while providing 5V tolerant inputs.
Each flip-flop in the 74LVC374ADT has a 3-state output, which allows for increased flexibility in bus-oriented applications. The device features eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The common clock (CP) and master reset (MR) inputs control all flip-flops.
Key Features:
- Low Voltage Operation: This IC operates at a low voltage range, which helps in reducing overall power consumption in electronic designs.
- High-Speed Performance: The 74LVC374ADT offers high-speed performance, which is essential for applications requiring fast data processing and throughput.
- 5V Tolerant Inputs: Inputs are 5V tolerant, allowing this device to be used in mixed-voltage environments without risk of damage.
- Octal Flip-Flop Configuration: With eight flip-flops, this IC provides ample data storage and signal synchronization capabilities.
- 3-State Outputs: The 3-state outputs enable the device to be used in bus-oriented applications, allowing for controlled data flow.
Applications:
The versatility of the NXP 74LVC374ADT makes it suitable for a wide range of applications, including:
- Memory storage and retrieval systems
- Registers and buffers in data communication
- Control systems
- Embedded systems
- Microprocessor or microcontroller interface
Technical Specifications:
The 74LVC374ADT comes in a TSSOP20 package, which is known for its slim and compact form factor. It is characterized for operation from -40°C to +125°C, ensuring reliability across a broad range of temperature conditions.
For designers and engineers seeking a low-voltage, high-performance octal D-type flip-flop, the NXP 74LVC374ADT is an excellent choice that combines efficiency with robust functionality.