EN
  • EN
  • DE

74LVC1GX04GW,125

Part No 74LVC1GX04GW,125
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC X-TAL DRIVER 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Crystal Oscillator Driver
Supply Voltage 1.65 V to 5.5 V
Number of Bits 1
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 096615-74LVC1GX04GW,125
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1GX04GW,125 CAD Model

Description

Product Overview: 74LVC1GX04GW,125 by NXP Semiconductors

The 74LVC1GX04GW,125 is a high-performance, single inverter gate integrated circuit produced by NXP Semiconductors, a leader in the electronics industry. This device is part of the LVC family, known for its low-voltage operation and high-speed interfacing. The product is designed to operate with a power supply range of 1.65V to 5.5V, making it suitable for a variety of applications in modern electronics where low power consumption and a wide operating voltage range are crucial.

Key Features

  • High-Speed Operation: The 74LVC1GX04GW,125 is capable of fast switching, which is essential for high-speed logic operations.
  • Low Power Consumption: With its low-voltage capability, the device ensures minimal power usage, contributing to energy-efficient designs.
  • Wide Voltage Range: The device supports a broad range of operating voltages, from 1.65V to 5.5V, providing flexibility in various power environments.
  • 5V Tolerant Inputs: Inputs can tolerate 5V even when the device is operating at a lower voltage, allowing for interfacing with higher voltage logic levels without damage.
  • High Noise Immunity: The LVC family is characterized by a high level of immunity to electrical noise, ensuring stable performance in noisy environments.
  • Compact Packaging: The 74LVC1GX04GW,125 comes in a small outline package (GW), optimizing board space in compact electronic assemblies.

Applications

This versatile inverter gate IC can be used in a wide range of applications, including:

  • Logic level shifting and translation
  • Signal inversion for digital signal processing
  • Waveform generation
  • Clock and timing circuits
  • Portable and battery-powered electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74LVC1GX04GW,125 is no exception, manufactured under strict quality control standards to ensure it meets the industry's highest performance benchmarks.

Whether for consumer electronics, industrial automation, or telecommunications, the 74LVC1GX04GW,125 from NXP Semiconductors is an excellent choice for designers looking for a dependable and efficient single inverter gate solution.

You May Also Be Interested in

ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270
Texas Instruments
IC ARTHMTC UNIT/FUN GEN 24-DIP
Lowest to $29.4796
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess