Product Overview: 74LVC1G14GW,215
The 74LVC1G14GW,215 is a high-performance, single inverter gate with Schmitt-trigger input, manufactured by NXP Semiconductors. This device is designed for use in a wide range of applications, from consumer electronics to industrial control systems. The 74LVC1G14GW,215 is part of the LVC family, which is renowned for its low-voltage operation and high-speed interfacing capabilities.
Key Features
- Logic Type: Inverter Schmitt Trigger
- Supply Voltage Range: 1.65V to 5.5V, allowing for compatibility with a variety of logic levels and providing the flexibility to work with both 3.3V and 5V systems.
- Output Current: -32mA / 32mA, delivering sufficient current for driving multiple loads or interfacing with other logic devices.
- Propagation Delay: With a maximum propagation delay of 3.7ns at 5V, it ensures high-speed operation critical for modern digital circuits.
- Mounting Type: Surface Mount, specifically in a 5-TSSOP, SOT353 package, making it suitable for compact and high-density PCB designs.
- Operating Temperature: -40°C to +125°C, ensuring reliable performance over a broad range of environmental conditions.
- Inputs include: Hysteresis, which enhances noise immunity and prevents spurious outputs in noisy environments.
Applications
The versatile nature of the 74LVC1G14GW,215 makes it ideal for various applications, including:
- Wave shaping and noise filtering
- Signal processing
- Logic level translation
- Pulse generation
- Glitch-free power-up and power-down operations
- As a component in complex digital systems such as microcontrollers, FPGAs, and ASICs
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74LVC1G14GW,215 is no exception, meeting stringent industry standards for performance and reliability. Its robust design ensures that it can withstand the rigors of daily operation in a variety of settings.
Whether you're designing a new system or upgrading an existing one, the 74LVC1G14GW,215 from NXP Semiconductors offers the performance, flexibility, and reliability needed for today's demanding digital applications.