EN
  • EN
  • DE

74LVC1G125GW

Part No 74LVC1G125GW
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST N-INV 5TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-TSSOP
Win Source Part Number 095525-74LVC1G125GW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian 74LVC1G125GW CAD Model

Description

NXP 74LVC1G125GW Single Bus Buffer/Gate with 3-State Output

The NXP 74LVC1G125GW is a high-performance, single-bit buffer/gate with a 3-state output from NXP Semiconductors' LVC (Low-voltage CMOS) family. This device is designed to accommodate the needs of high-speed, low-power consumption applications within a wide range of operating voltages. It is particularly suitable for mobile, computing, and consumer electronics where space and power efficiency are critical.

Key Features

  • Wide Operating Voltage Range: The device supports a voltage range of 1.2V to 5.5V, making it compatible with a variety of logic levels and allowing for interfacing with both low-voltage and standard logic devices.
  • High-Speed Performance: With a propagation delay of just a few nanoseconds, the 74LVC1G125GW ensures fast signal processing, which is essential for high-speed data transmission and critical timing applications.
  • Low Power Consumption: The LVC technology provides a low-power solution without sacrificing performance, making it ideal for battery-operated devices.
  • 3-State Output: The 3-state output feature allows for connection to a bus or data line without affecting other lines when in the high-impedance state.
  • 5-Bit Pin Configuration: The device comes in a small 5-pin package, optimizing board space and making it suitable for compact PCB layouts.
  • Input Hysteresis: Built-in input hysteresis improves noise margins and ensures stable output signals, even in the presence of input signal disturbances.
  • ESD Protection: The 74LVC1G125GW includes input and output ESD protection, safeguarding the device against electrostatic discharge events.

Applications

The NXP 74LVC1G125GW is versatile and can be used in various applications, including:

  • Signal buffering and isolation
  • Logic level translation/shifting
  • Bus line driving and multiplexing
  • Memory address driving
  • Clock distribution

Package Information

The device is available in a leadless ultra-small and thin package, specifically the 5-pin SOT353 (GW) package. This compact form factor is perfect for applications where space is at a premium, and it also aids in thermal management and reduces inductance, contributing to the device's overall performance and reliability.

With its robust feature set and flexible design, the NXP 74LVC1G125GW is a smart choice for designers looking to incorporate a reliable buffer/gate with 3-state output into their systems.

You May Also Be Interested in

Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0801 $50.0625
1,525+ $0.0657 $100.1925
2,355+ $0.0637 $150.0135
3,250+ $0.0616 $200.2000
4,195+ $0.0596 $250.0220
5,620+ $0.0534 $300.1080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165,000 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess