EN
  • EN
  • DE

74LVC16374ADGG

Part No 74LVC16374ADGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit edge triggered D-type flip-flop with 5 Volt tolerant inputs/outputs 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132739-74LVC16374ADGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC16374ADGG CAD Model

Description

The 74LVC16374ADGG is a high-performance, low-voltage 16-bit D-type flip-flop with 3-state outputs from NXP Semiconductors. Designed for use in applications requiring high-speed and low power consumption, this device is a perfect choice for a wide range of digital applications.

Key Features

  • Logic Family: The device belongs to the LVC family, which is known for low-voltage operation and high-speed performance.
  • Bit Quantity: It is a 16-bit flip-flop, providing ample data storage for digital processes.
  • Output Type: 3-state outputs allow for connection to a bus without interfering with other devices.
  • Supply Voltage Range: Operates on a supply voltage ranging from 1.2V to 3.6V, making it suitable for low-voltage applications.
  • High-Speed Operation: With a typical propagation delay of just 3.8ns, it is optimized for high-speed data transfer and processing.
  • Package: Comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for surface-mount technology.
  • Temperature Range: Functional across a wide temperature range, from -40°C to +125°C, it is reliable in diverse operating conditions.
  • ESD Protection: Features robust electrostatic discharge (ESD) protection, ensuring durability against static electricity.
  • Compliance: Fully compliant with JEDEC standard no. 8-1A.
  • RoHS Compliant: Manufactured with the environment in mind, it is RoHS compliant, minimizing the use of hazardous substances.

Applications

The 74LVC16374ADGG is versatile and can be used in various digital systems, including:

  • Computers and Computer Peripherals
  • Communication Devices
  • Data Storage Devices
  • Consumer Electronics
  • Industrial Control Systems

Conclusion

The NXP 74LVC16374ADGG is an essential component for designers looking for a high-speed, low-power, and reliable 16-bit D-type flip-flop. With its robust feature set and compliance with industry standards, it stands out as a top choice for a broad array of digital applications.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3537 $51.2865
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,414 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess