EN
  • EN
  • DE

74LVC157ADB

Part No 74LVC157ADB
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer NXP
Win Source Part Number 165451-74LVC157ADB
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC157ADB CAD Model

Description

Product Overview: 74LVC157ADB from NXP

The 74LVC157ADB is a high-performance, quad 2-input multiplexer from NXP Semiconductors, designed to operate at exceptionally high speeds with a 3.3V power supply. This advanced digital IC is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high noise immunity.

Key Features

  • Low-Voltage Operation: The 74LVC157ADB operates at a nominal voltage of 3.3V, making it ideal for low-power applications and compatible with other LVC series components.
  • High-Speed Performance: Engineered for rapid switching, this multiplexer is capable of handling frequencies in the megahertz range, ensuring swift data selection and throughput.
  • Input and Output Level Compatibility: It accepts 5V tolerant inputs, which allows for interfacing with a wide range of signal levels, and provides outputs compatible with 3.3V devices.
  • Low Power Dissipation: With its CMOS technology, the 74LVC157ADB exhibits minimal power dissipation, contributing to overall energy efficiency in electronic systems.
  • Multiple Package Options: Available in different package types, including SSOP, TSSOP, and DHVQFN, to suit various design and space requirements.

Applications

The 74LVC157ADB is versatile and can be used in a wide array of electronic systems, including:

  • Data routing and signal gating
  • Function generation
  • Communication systems
  • Computers and computer peripherals
  • Instrumentation and test equipment

Technical Specifications

Some of the technical specifications of the 74LVC157ADB include:

  • Logic type: Multiplexer
  • Number of circuits: 4
  • Number of inputs: 2 per multiplexer
  • Output current: 24 mA
  • Propagation delay time: Fast
  • Operating temperature range: -40°C to +125°C

With its combination of low-voltage operation, high-speed performance, and compatibility with various input and output levels, the 74LVC157ADB from NXP is a reliable choice for designers looking to implement efficient multiplexing in their next project.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1344 $57.7920
1,050+ $0.1103 $115.8150
1,625+ $0.1069 $173.7125
2,235+ $0.1034 $231.0990
2,895+ $0.0999 $289.2105
3,870+ $0.0896 $346.7520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,500 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess