EN
  • EN
  • DE

74LVC11PW/S400118

Part No 74LVC11PW/S400118
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description AND GATE, LVC/LCX/Z SERIES / IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr NXP
Series 74LVC
Package Bulk
Product Status Obsolete
Base Product Number 74LVC11
Standard Package 3,937 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 858004-74LVC11PW/S400118
Ultra Librarian 3D Model Ultra Librarian 74LVC11PW/S400118 CAD Model

Description

NXP 74LVC11PW/S400118 Triple 3-input AND Gate

The NXP 74LVC11PW/S400118 is a high-performance, triple 3-input AND gate integrated circuit that is part of NXP Semiconductors' advanced 74LVC family. Designed for use in the latest high-speed logic applications, this device is housed in a slim TSSOP14 package, offering a compact footprint for space-constrained applications.

Constructed with an advanced 5V CMOS technology, the 74LVC11PW/S400118 provides robust logic operations with a supply voltage ranging from 1.65V to 5.5V. This wide operating range allows the device to interface with both 3.3V and 5V logic levels, making it highly versatile for mixed-voltage environments and for bridging between different logic families.

The device features three independent 3-input AND gates, which are essential components in digital circuits for combining multiple logic inputs to produce a single output. Each gate performs the logical AND function, outputting a high level only when all its inputs are high, providing precise control and decision-making capabilities in complex digital systems.

The 74LVC11PW/S400118 boasts an impressive propagation delay (tpd) of just 3.7ns at a 3.3V supply, ensuring high-speed operation that is critical for modern digital designs. Additionally, the device offers a low power consumption with an ICC of only 10μA maximum when disabled, making it an energy-efficient choice for battery-operated devices and power-sensitive applications.

Other key features of the NXP 74LVC11PW/S400118 include:

  • 5V tolerant inputs for interfacing with higher voltage logic levels without the need for external level shifters.
  • Input hysteresis for improved noise immunity, ensuring stable operation in electrically noisy environments.
  • Compliance with JEDEC standard no. 7A, which ensures compatibility with industry standards for electronic components.
  • ESD protection exceeds JESD 22, providing robustness against electrostatic discharge events.

Overall, the NXP 74LVC11PW/S400118 is a reliable and efficient solution for complex logic functions in a variety of applications, including computing, communication systems, and industrial controls. Its small form factor, high-speed performance, and compatibility with multiple logic levels make it an ideal choice for designers looking to optimize their digital circuit designs.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess