Product Overview: 74LVC08APW,118
The 74LVC08APW,118 is a high-performance, low-voltage Quad 2-input AND gate IC manufactured by NXP Semiconductors. This advanced logic gate is designed to operate at a supply voltage range of 1.2V to 3.6V, making it an ideal choice for battery-operated and low-power applications. The device is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it is built using a high-speed Si-gate CMOS technology.
Key Features
- Logic Type: Quad 2-input AND gate
- Supply Voltage Range: 1.2V to 3.6V
- Operating Temperature: -40°C to +125°C
- Output Current: -24mA / +24mA
- Package: TSSOP-14 (Thin Shrink Small Outline Package)
- Logic Level Compatibility: Input levels are 5V tolerant for interfacing with higher voltage logic levels
- High Noise Immunity: Ensures stable operation in noisy environments
Performance and Quality
The 74LVC08APW,118 is designed to provide optimal performance with low power dissipation. Its balanced propagation delays and transition times make it a reliable component for high-speed data processing and computing applications. The device is also characterized for operation from -40°C to +125°C, ensuring functionality across a wide range of environmental conditions.
Applications
With its robust design and versatile features, the 74LVC08APW,118 is suitable for a broad array of applications, including:
- Industrial control systems
- Portable electronics
- Data processing
- Communication infrastructure
- Servers and networking equipment
- Battery management systems
Environmental and Regulatory Compliance
The 74LVC08APW,118 is compliant with the RoHS (Restriction of Hazardous Substances) directive, ensuring that it is free from environmentally harmful substances. This commitment to environmental sustainability makes it a suitable choice for eco-conscious applications and manufacturers.
Overall, the 74LVC08APW,118 from NXP Semiconductors is a reliable and efficient solution for designers looking to implement logical operations with minimal power consumption and a small footprint, without compromising on speed and performance.