EN
  • EN
  • DE

74LVC04ADB

Part No 74LVC04ADB
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer NXP
Win Source Part Number 165433-74LVC04ADB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC04ADB CAD Model

Description

Product Overview: 74LVC04ADB from NXP

The 74LVC04ADB is a high-performance, low-voltage CMOS device from NXP Semiconductors. This product belongs to the LVC family, which is renowned for its low-voltage operation and high-speed interface technology. The 74LVC04ADB is a hex inverter, designed to deliver the functionality of six independent inverters in a single package, making it a versatile component for a wide range of electronic applications.

Key Features

  • Logic Type: The device is a hex inverter, meaning it contains six inverting gates that can be used to invert the logic level of input signals.
  • Supply Voltage: It operates on a very low supply voltage ranging from 1.2V to 3.6V, which allows for use in battery-operated and power-sensitive applications.
  • High-Speed Operation: With a propagation delay of just 3.7ns at a 3.3V supply voltage, the 74LVC04ADB provides high-speed performance, which is crucial for modern digital circuits.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, providing interfacing capability with 5V logic levels without the need for external components.
  • Output Drive Capability: The device can drive 50Ω transmission lines at 3.3V, which makes it suitable for driving long cables and high-capacitance loads.
  • Low Power Consumption: It features a reduced power consumption design, ideal for portable and low-power applications.
  • Package Type: The 74LVC04ADB is available in a 14-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications

The versatility of the 74LVC04ADB allows it to be used in a multitude of applications, including:

  • Signal processing
  • Logic level shifting
  • Wave shaping
  • Glitch elimination
  • Power-up/down sequencing
  • Portable and battery-powered electronics
  • Telecommunications
  • Computing systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74LVC04ADB is manufactured with the highest standards to ensure it meets the rigorous demands of modern electronic devices. It is an ideal choice for designers looking for a hex inverter that combines low power consumption with high-speed operation in a compact package.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess