EN
  • EN
  • DE

74LVC00PW

Part No 74LVC00PW
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer NXP
Win Source Part Number 165431-74LVC00PW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC00PW CAD Model

Description

Product Overview: 74LVC00PW by NXP

The 74LVC00PW is a high-performance, low-voltage, and low-power quadruple 2-input NAND gate IC, expertly designed and manufactured by NXP Semiconductors. This integrated circuit is part of the LVC family, which is renowned for its ability to operate at a low voltage range while still delivering fast switching speeds and reduced power consumption.

Key Features

  • High-Speed Performance: The 74LVC00PW is capable of operating at frequencies up to several hundred MHz, making it suitable for high-speed signal processing applications.
  • Low Voltage Operation: Designed to work with a power supply range of 1.2V to 3.6V, this IC is ideal for battery-operated and portable devices where power efficiency is crucial.
  • Low Power Dissipation: It features a very low static power consumption (ICC) and minimal power dissipation under operational conditions, which extends the battery life in portable applications.
  • 5V Tolerant Inputs: Inputs can tolerate voltages up to 5V, making the device compatible with TTL levels, which is beneficial for mixed-voltage systems integration.
  • High Drive Capability: The 74LVC00PW can drive up to 50mA, allowing it to control LEDs, transistors, and other components directly.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, ensuring the device's longevity and reliability in harsh environments.

Applications

The 74LVC00PW is versatile and can be used in a broad range of applications, including:

  • Logic circuits
  • Signal processing
  • Computer hardware
  • Networking equipment
  • Portable and battery-powered devices

Package Information

The device is available in a TSSOP14 (Thin Shrink Small Outline Package) with a body width of 4.4mm. This package is suitable for space-constrained applications and provides excellent thermal performance.

Quality and Environmental Compliance

NXP is committed to delivering high-quality products that meet rigorous industry standards. The 74LVC00PW is compliant with RoHS (Restriction of Hazardous Substances) and is free from lead, ensuring its suitability for use in environmentally-sensitive markets. Additionally, NXP's dedication to environmental sustainability is reflected in the device's low power consumption and energy-efficient performance.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess