Product Overview: 74LV32PW,118 by NXP Semiconductors
The 74LV32PW,118 is a high-performance, low-voltage Quad 2-input OR gate integrated circuit, designed and manufactured by NXP Semiconductors. This component is part of the 74LV family, which is known for its low-power consumption and high-speed operation. It is particularly suitable for battery-operated devices and other power-sensitive applications where efficiency is a critical concern.
Featuring a 14-pin TSSOP (Thin Shrink Small Outline Package), the 74LV32PW,118 offers a compact footprint that is ideal for space-constrained applications. The device operates over a wide voltage range from 1.0V to 5.5V, providing compatibility with TTL (Transistor-Transistor Logic) levels while ensuring low static and dynamic power consumption.
Key Features:
- Logic Type: Quad 2-input OR Gate
- Package Type: TSSOP-14
- Operating Voltage: 1.0V to 5.5V
- Input Level: TTL compatible
- Output Capability: Standard
- ICC category: Logic ICs
Applications:
The 74LV32PW,118 is versatile and can be used in a variety of digital circuits. Its primary application is to perform the logical OR operation, which is fundamental in digital systems. Some common applications include:
- Computers and Computer Peripherals
- Communication Devices
- Data Processing
- Control Systems
- Consumer Electronics
Performance Advantages:
The device ensures high-speed performance while maintaining low power dissipation. This balance between speed and power efficiency makes the 74LV32PW,118 an excellent choice for modern electronic designs that demand both rapid signal processing and energy conservation.
The 74LV32PW,118 is compliant with JEDEC standard no. 7A and includes ESD protection. This ensures that the device is both robust and reliable, suitable for deployment in environments where electrostatic discharges may occur. Its wide operating temperature range also allows for use in industrial settings with harsh conditions.
In summary, the 74LV32PW,118 from NXP Semiconductors is a high-quality, versatile OR gate IC that offers the perfect blend of power efficiency and high-speed operation, suitable for a multitude of electronic applications.