Product Overview: 74LV04PW-T from NXP Semiconductors
The 74LV04PW-T is a high-performance, low-voltage CMOS device from NXP Semiconductors, renowned for its exceptional quality and reliability. This product belongs to the 74LV family, which is designed to operate at a nominal voltage of 3.3V, making it particularly suitable for battery-operated and low-power applications. The 74LV04PW-T is a hex inverter, featuring six inverters in a single package, which is ideal for implementing logic inversion functions with a high degree of integration.
Key Features
- Logic Type: Hex Inverter - The 74LV04PW-T contains six independent inverter gates that can be used in various logic circuits.
- Supply Voltage Range: 1.0V to 5.5V - This wide range allows for compatibility with various logic levels and systems, providing design flexibility.
- Output Drive Capability: Capable of driving up to 4mA at 5V - Suitable for driving LEDs and other low-power devices.
- Package Type: TSSOP14 - The thin shrink small outline package (TSSOP) offers a compact footprint for space-constrained applications.
- High Noise Immunity: Ensures stable operation in electrically noisy environments.
- Low Power Consumption: Ideal for power-sensitive applications, contributing to energy efficiency and longer battery life.
Applications
The versatility of the 74LV04PW-T makes it a prime choice for a wide array of electronic applications. Its primary use is to provide logic inversion, but it can also be utilized in oscillator circuits, pulse shaping, and as a buffer to increase drive strength. Its low power consumption and wide voltage range make it particularly well-suited for:
- Portable and battery-powered devices
- Computing and data storage systems
- Telecommunications
- Consumer electronics
- Automotive industry applications
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 74LV04PW-T is manufactured using advanced silicon-gate CMOS technology, ensuring high performance and robustness. Its design is optimized for minimal power consumption without sacrificing speed, making it a smart choice for designers looking to balance efficiency with performance.
Whether you're developing the next generation of portable gadgets or working on high-tech automotive systems, the 74LV04PW-T from NXP Semiconductors is a reliable and efficient solution that can help you achieve your design objectives.