EN
  • EN
  • DE

74HCT670D

Part No 74HCT670D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 4 x 4 register file; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132283-74HCT670D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT670D CAD Model

Description

Product Overview: 74HCT670D from NXP Semiconductors

The 74HCT670D is a high-performance integrated circuit manufactured by NXP Semiconductors, a leader in the semiconductor industry. This IC belongs to the 74HCT family, which is known for its high-speed CMOS technology. The 74HCT670D is a 4 x 4 register file that provides efficient storage and retrieval of data, making it ideal for a wide range of digital applications.

Key Features

  • Logic Type: Register File
  • Number of Words: 4 words
  • Number of Bits per Word: 4 bits
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package: SOIC-16

The 74HCT670D operates with a supply voltage range of 4.5V to 5.5V, which is typical for high-speed CMOS devices, and it is compatible with TTL levels. This makes it suitable for interfacing with other logic families in mixed-voltage environments. The operating temperature range of -40°C to +125°C ensures reliability and stable performance across various environmental conditions.

The device features a 4-word by 4-bit organization, allowing for the storage of 16 bits of data. It has independent register enable inputs for each word, which provides flexibility and control over data handling. The 74HCT670D also includes common data inputs and outputs, as well as separate output enables for each register, which adds to its versatility in system design.

Encased in a slim SOIC-16 package, the 74HCT670D is designed for optimized board space utilization, which is critical in modern compact electronic systems. This package type also facilitates easier surface-mount assembly processes, contributing to more efficient manufacturing and reduced production costs.

Whether used in data storage, buffering, or as temporary registers for complex computations, the 74HCT670D from NXP Semiconductors offers designers a reliable and flexible solution that meets the stringent requirements of today's digital circuitry.

Applications

  • Data storage systems
  • Buffer registers
  • Microprocessor support
  • Communication systems

With its robust feature set and NXP's commitment to quality, the 74HCT670D is a solid choice for designers looking to incorporate a dependable register file into their digital systems.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5412 $61.6480
95+ $1.2646 $120.1370
145+ $1.2251 $177.6395
195+ $1.1856 $231.1920
255+ $1.1461 $292.2555
340+ $1.0275 $349.3500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess