EN
  • EN
  • DE

74HCT4851APW/C4118

Part No 74HCT4851APW/C4118
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number 74HCT4851
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908258-74HCT4851APW/C4118
Ultra Librarian 3D Model Ultra Librarian 74HCT4851APW/C4118 CAD Model

Description

Product Overview: 74HCT4851APW/C4118 from NXP

The 74HCT4851APW/C4118 is a high-performance, 8-channel analog multiplexer/demultiplexer with precision switching capabilities, manufactured by NXP Semiconductors. This versatile component is designed to operate in digital systems that require the routing of analog or digital signals. Its robust design and compatibility with the HCT family make it ideal for interfacing with 5V digital logic without the need for external level shifters.

Key Features:

  • High-speed switching: The device is capable of fast switching times, ensuring minimal propagation delay and efficient signal routing.
  • Low ON resistance: The 74HCT4851APW/C4118 features a low ON-state resistance, which minimizes signal attenuation and preserves signal integrity.
  • Wide operating voltage range: It operates across a wide voltage range of 2V to 10V, providing flexibility for various application requirements.
  • Low power consumption: Designed for energy efficiency, the device has a low power dissipation, making it suitable for power-sensitive applications.
  • Bidirectional operation: The multiplexer/demultiplexer can handle bidirectional signal flow, allowing for versatile usage in different circuit configurations.
  • ESD protection: The device includes electrostatic discharge protection on all pins, safeguarding it against damage from static electricity.

Applications:

The 74HCT4851APW/C4118 is well-suited for a variety of applications, including:

  • Data acquisition systems
  • Signal routing in audio and video equipment
  • Communication systems
  • Analog-to-digital and digital-to-analog conversion
  • Test equipment and instrumentation

Package Information:

The 74HCT4851APW/C4118 is available in a TSSOP16 package, providing a compact footprint that is ideal for space-constrained applications. The package is designed for surface-mount technology, facilitating easy integration into PCB designs.

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and reliability. The 74HCT4851APW/C4118 is manufactured to high standards, ensuring stable performance and longevity in demanding environments. It is a reliable choice for designers looking to incorporate a multiplexer/demultiplexer into their systems.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3414 $60.1452
43+ $2.7420 $117.9060
66+ $2.6565 $175.3290
90+ $2.5710 $231.3900
117+ $2.4844 $290.6748
156+ $2.2280 $347.5680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess