EN
  • EN
  • DE

74HCT4024D

Part No 74HCT4024D
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Description High Speed CMOS Logic 7-Stage Binary ipple Counter 14-SOIC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1040429-74HCT4024D
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HCT4024D CAD Model

Description

Product Overview: 74HCT4024D

The 74HCT4024D is a high-speed Si-gate CMOS device from NXP Semiconductors that belongs to the 74HCT family. This integrated circuit is designed to function as a 7-stage binary ripple counter with a master reset. Its primary application is in counting sequences, where it provides the user with the outputs of all seven stages.

Key Features

  • Compatibility: The device is TTL input compatible, which allows it to be used in systems incorporating older technology without the need for level shifting.
  • Count Frequency: With a high count frequency of up to 30 MHz, the 74HCT4024D is suitable for high-speed counting applications.
  • Reset Function: The master reset function enables the counter to be cleared with a single input, ensuring quick initialization or synchronization within a system.
  • Low Power Consumption: As a CMOS device, it has a low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Multiple Package Options: The 74HCT4024D is available in a SO14 package, providing flexibility in design for various board layouts.

Electrical Characteristics

Operating with a power supply range of 4.5V to 5.5V, the 74HCT4024D is designed to maintain signal integrity while being robust enough to handle typical voltage fluctuations in electronic systems. It also features a low-power dissipation of 40 µA max and a high noise immunity that is characteristic of CMOS devices.

Applications

The versatility of the 74HCT4024D makes it suitable for a wide range of applications. It is commonly used in:

  • Frequency dividers
  • Counters and timers
  • Real-time clocks
  • Sequential state machines
  • General digital logic applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74HCT4024D is no exception. It is manufactured to meet the stringent requirements of the industrial and automotive markets, ensuring performance and durability in a variety of operating conditions.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess