EN
  • EN
  • DE

74HCT4016N

Part No 74HCT4016N
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 95 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 4.5 V to 5.5 V
Max Switch Time (Ton,Toff) 30ns, 44ns
-3db Bandwidth 200MHz
Channel Capacitance(CS off, CD off) 3.5pF
Max Leakage Current (IS off) 1μA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 14-DIP
Win Source Part Number 198185-74HCT4016N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT4016N CAD Model

Description

Product Overview: 74HCT4016N by NXP Semiconductors

The 74HCT4016N is a high-speed Si-gate CMOS device and is pin compatible with low power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, a leader in the industry, this integrated circuit is part of the 74HCT family which is known for its high noise immunity and low power consumption. It is specifically designed for multiplexing and demultiplexing digital or analog signals and bidirectional signal transmission.

Key Features

  • Quad Bilateral Switches: The 74HCT4016N consists of four independent bilateral switches. Each switch has two input/output terminals (nY and nZ) and an active HIGH enable input (nE).
  • Wide Operating Voltage Range: It operates at a recommended voltage range of 4.5V to 5.5V, making it suitable for interfacing with TTL logic levels.
  • Low ON Resistance: The device features a typical ON resistance of 70Ω at VCC - VEE = 4.5V, ION = 10mA, which is relatively low for CMOS analog switches, ensuring minimal signal distortion.
  • High Noise Immunity: True to the 74HCT logic family, the 74HCT4016N boasts high noise immunity characteristics.
  • Low Power Dissipation: The IC has a low power dissipation of 40 µA (max) at TA=25°C, which is ideal for power-sensitive applications.

Applications

The 74HCT4016N is versatile and can be used in a wide range of applications, including:

  • Signal gating
  • Modulation and demodulation circuits
  • Analog and digital multiplexing and demultiplexing
  • Communication circuits
  • Sample and hold circuits

Package and Quality

The 74HCT4016N comes in a 14-pin DIP (Dual In-line Package) which is suitable for through-hole mounting, making it easy to integrate into various types of electronic circuits. NXP Semiconductors ensures high-quality standards, and the device is compliant with JEDEC standard no. 7A requirements.

With its robust design and reliable performance, the 74HCT4016N from NXP is an excellent choice for designers looking for a high-performance analog switch with CMOS technology.

You May Also Be Interested in

SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess