EN
  • EN
  • DE

74HCT40105DB,118

Part No 74HCT40105DB,118
Manufacturer NXP / Nexperia
Catalog Logic - FIFOs Memory
Description IC FIFO REGISTER 4X16 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Memory Size 64 (16 x 4)
Purpose Asynchronous
Data Rate 28MHz
Access Time 40ns
Supply Voltage - Operating 4.5 V to 5.5 V
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support No
Retransmit Capability No
FWFT Support No
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 116307-74HCT40105DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT40105DB,118 CAD Model

Description

Product Overview: 74HCT40105DB,118 by NXP Semiconductors

The 74HCT40105DB,118 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This IC is part of the 74HCT family, which is compatible with TTL levels and known for its high-speed CMOS technology. The 74HCT40105DB,118 is specifically a FIFO (First-In, First-Out) register that offers reliable data storage and retrieval in a sequential manner.

Key Features

  • Logic Type: FIFO Register – This device is designed to handle sequential data access, ensuring that the first bit of data entered is the first one to be retrieved.
  • Operating Voltage: 4.5V to 5.5V – The IC is designed to work with a standard TTL power supply, making it suitable for a wide range of applications.
  • Storage Capacity: 4-bit x 16 words – It has a modest data storage capacity, ideal for buffering small amounts of data in control and processing applications.
  • Package / Case: SSOP-16 – The device comes in a space-saving SSOP-16 package, which is advantageous for compact PCB layouts.
  • Propagation Delay: The IC boasts a fast propagation delay, contributing to the overall efficiency of the systems it is integrated into.
  • Temperature Range: The operating temperature range of the device is industry standard, ensuring reliable performance across various environments.

Applications

The 74HCT40105DB,118 is versatile and can be used in various digital applications. It is particularly useful in systems that require temporary data storage and sequential data processing, such as:

  • Data buffering in communication systems
  • Synchronization tasks in digital circuits
  • Queue management in processors and controllers
  • Temporary data storage in computing applications

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74HCT40105DB,118 is no exception, manufactured under stringent quality control standards, ensuring that it meets the needs of demanding applications. Whether you are designing consumer electronics, industrial control systems, or sophisticated communication devices, this FIFO register is engineered to provide consistent performance and durability.

You May Also Be Interested in

NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16DIP / FIFO Register Single-Element 4-CH CMOS 16-Pin PDIP Bulk
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 64X36 SYNC 20NS 132QFP
Lowest to $48.2626
Cypress Semiconductor Corp
IC FIFO SYNC 2MX36 10NS 209FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 20NS 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 256X9 50NS 28-SOIC
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess