EN
  • EN
  • DE

74HCT374PW

Part No 74HCT374PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal D-type flip-flop; positive edge-trigger; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132178-74HCT374PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT374PW CAD Model

Description

Product Overview: 74HCT374PW from NXP

The 74HCT374PW is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to offer robust performance in a wide range of digital applications. This integrated circuit falls within the 74HCT family, known for its compatibility with TTL (Transistor-Transistor Logic) levels, making it suitable for interfacing with legacy digital systems as well as modern microcontrollers and other digital logic devices.

The 74HCT374PW is an octal D-type flip-flop with 3-state outputs, meaning it contains eight flip-flops with a common clock (CP) and output enable (OE). Each flip-flop is designed to store a single bit of data, and they are triggered on the low-to-high transitions of the clock input. The 3-state outputs allow the device to be used in bus-oriented applications, where multiple outputs can share the same connection lines without interference, provided that only one device is enabled at any time.

This product is housed in a TSSOP-20 (Thin Shrink Small Outline Package with 20 leads), which offers a reduced footprint on printed circuit boards (PCBs) and is ideal for space-constrained applications. The package is also suitable for surface-mount technology (SMT), which is essential for modern automated manufacturing processes.

Key features of the 74HCT374PW include:

  • High noise immunity: Ensures stable operation in electrically noisy environments.
  • Low power consumption: Operates with a typical power supply voltage of 5V, minimizing power usage in your design.
  • High-speed operation: Capable of handling fast clock rates, which is critical for high-performance digital systems.
  • Compatibility: TTL input level compatibility allows for easy integration with a wide range of digital components.

The 74HCT374PW is suitable for a variety of applications, including:

  • Temporary storage of data
  • Buffer registers
  • Input/output ports for microprocessors
  • Bus drivers with 3-state outputs

With its blend of speed, low power consumption, and functional design, the 74HCT374PW from NXP is an excellent choice for designers looking to incorporate reliable data storage and bus interface capabilities into their digital systems.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1444 $57.7600
985+ $0.1178 $116.0330
1,520+ $0.1143 $173.7360
2,085+ $0.1109 $231.2265
2,690+ $0.1074 $288.9060
3,615+ $0.0959 $346.6785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,780 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess