EN
  • EN
  • DE

74HCT374PW,118

Part No 74HCT374PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 44MHz
Max Propagation Delay @ V, Max CL 32ns @ 4.5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6mA, 6mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 104355-74HCT374PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT374PW,118 CAD Model

Description

Product Overview: 74HCT374PW,118 by NXP Semiconductors

The 74HCT374PW,118 is a high-performance integrated circuit from NXP Semiconductors, renowned for its reliability and efficiency in digital applications. This particular chip is part of the 74HCT family, which is compatible with TTL levels and is specifically designed to meet the rigorous demands of high-speed CMOS systems.

Key Features

  • Octal D-type Flip-Flop: The device contains eight edge-triggered, D-type flip-flops with a common clock (CP) and output enable (OE) inputs.
  • High-Speed CMOS Technology: Manufactured with high-speed silicon gate CMOS technology, it ensures minimal power consumption and high noise immunity.
  • Wide Operating Voltage: It operates over a broad voltage range from 4.5V to 5.5V, making it versatile for various applications.
  • Output Capability: The flip-flops feature bus-friendly outputs that can drive up to 15 LSTTL loads, providing excellent interfacing with other logic families.
  • Pin Configuration: The device comes in a TSSOP20 package, which is optimal for space-saving considerations without compromising performance.
  • Temperature Range: It is designed to operate within an extended industrial temperature range of -40°C to +125°C.

Applications

The 74HCT374PW,118 is suitable for a wide array of applications within the electronics industry. Its primary use is in the temporary storage of data, where it acts as a buffer or register. It is also ideal for implementing state machines and as a holding register for systems that require synchronization or timing adjustments. Due to its high-speed performance, it is commonly used in computing, telecommunications, and industrial control systems.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the 74HCT374PW,118 is no exception. It undergoes rigorous testing and quality control processes to ensure that it meets the industry standards for performance and reliability. The device is also compliant with RoHS and Green Product requirements, making it an environmentally friendly choice for modern electronic designs.

With its robust feature set and NXP's reputation for excellence, the 74HCT374PW,118 is the go-to solution for designers looking for a reliable octal flip-flop with high-speed CMOS technology.

You May Also Be Interested in

Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8965 $62.0685
21+ $5.6595 $118.8495
32+ $5.4828 $175.4496
44+ $5.3049 $233.4156
57+ $5.1282 $292.3074
76+ $4.5981 $349.4556
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess