EN
  • EN
  • DE

74HCT253N

Part No 74HCT253N
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Dual 4-input multiplexer; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815924-74HCT253N
Ultra Librarian 3D Model Ultra Librarian 74HCT253N CAD Model

Description

Product Overview: 74HCT253N by NXP Semiconductors

The 74HCT253N is a high-performance integrated circuit from NXP Semiconductors, designed to meet the rigorous demands of modern digital electronics. This versatile dual 4-channel multiplexer features non-inverting outputs and incorporates the cutting-edge high-speed CMOS technology (HCT), ensuring compatibility with both TTL and CMOS logic levels. The 74HCT253N is a vital component for designers seeking to optimize their digital systems for speed, power efficiency, and reliability.

Key Features

  • Logic Family: The device belongs to the 74HCT family, which is known for its high-speed CMOS logic performance.
  • Dual 4-Channel Multiplexing: With two sets of four inputs each, the 74HCT253N allows for flexible routing of signals, making it ideal for complex digital switching applications.
  • Non-Inverting Outputs: The outputs of the 74HCT253N maintain the same logic level as the inputs, ensuring signal integrity and simplifying logic design.
  • Low Power Consumption: HCT technology provides a balance between speed and power usage, making the 74HCT253N suitable for battery-operated and power-sensitive applications.
  • Compatibility: This device can interface with both TTL and CMOS logic levels, providing a versatile solution for mixed-technology environments.
  • Standard Pin Configuration: Housed in a DIP-16 package, the 74HCT253N adheres to industry-standard pinout, facilitating easy integration into existing designs.

Applications

The 74HCT253N is widely used in various applications that require precise control over signal routing. Some common use cases include:

  • Data multiplexing and demultiplexing
  • Signal gating
  • Function generation
  • Digital signal processing
  • Communication systems
  • Computer systems

With its robust feature set, the 74HCT253N from NXP Semiconductors is an essential component for developers seeking to create high-performance, reliable digital systems. Its ability to handle multiple signal inputs while maintaining low power consumption and high-speed operation makes it a go-to choice for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess