Product Overview: 74HCT1G00GW/C1
The 74HCT1G00GW/C1 is a high-speed Si-gate CMOS device from NXP Semiconductors, known for its robust performance and versatility. This product is a single 2-input NAND gate, encapsulated in a compact SOT-353 (SC-88A) surface-mounted package, making it ideal for space-constrained applications.
Key Features
- Logic Type: 2-input NAND gate, which is a fundamental building block used in various digital circuits.
- Supply Voltage Range: 4.5V to 5.5V, which is compatible with TTL levels and allows for easy integration into 5V systems.
- High Noise Immunity: Ensures stable operation even in electrically noisy environments.
- Low Power Consumption: Due to the CMOS technology, the device has a very low power dissipation, making it suitable for power-sensitive designs.
- High-Speed Operation: Fast propagation delay times enable high-speed circuit operation, which is critical for modern digital applications.
- Output Drive Capability: Capable of driving 5V TTL loads, providing flexibility in interfacing with other logic families.
- Temperature Range: Designed to operate over a wide temperature range, ensuring reliability across various environmental conditions.
- Compliance: Meets JEDEC standard no. 7A requirements, assuring industry-standard performance and compatibility.
Applications
The 74HCT1G00GW/C1 is suitable for a wide range of applications, including:
- Logic function implementation
- Signal processing
- Control systems
- Embedded systems
- Power management circuits
- Automotive and industrial electronics
Quality and Reliability
With NXP's commitment to quality, the 74HCT1G00GW/C1 is manufactured to the highest standards, ensuring consistent performance and reliability. It is also supported by NXP's rigorous testing protocols, which guarantee that each unit meets the specified parameters.
Whether you are designing a complex digital system or simply need a reliable NAND gate for your circuit, the 74HCT1G00GW/C1 from NXP is an excellent choice that combines functionality, efficiency, and reliability in a small package.