Product Overview: 74HCT173D by NXP Semiconductors
The 74HCT173D is a high-speed Si-gate CMOS device and is part of the 74HCT family of integrated circuits manufactured by NXP Semiconductors. This device is particularly designed to meet the rigors of high-performance electronic systems, offering the robustness and reliability that NXP is known for.
The 74HCT173D is a quad D-type flip-flop with clear and preset functionality, which makes it ideal for use in temporary storage operations, as well as for performing move and transfer operations within your digital system. The device features four flip-flops, each with individual clear and preset inputs, as well as a common clock and enable inputs.
Key Features:
- Logic Type: Quad D-type flip-flop with clear and preset
- Operating Voltage: 4.5V to 5.5V, compatible with TTL levels
- Output Capability: Standard output drive, capable of driving TTL loads
- Propagation Delay: High-speed operation, ensuring quick response times
- Package: SO16; SOT109-1, a small outline package that is suitable for surface-mounted design
- Temperature Range: -40°C to +125°C, suitable for industrial applications
- Compliance: Complies with JEDEC standard no. 7A
With its balanced propagation delays and low power consumption, the 74HCT173D is optimized for use in a wide range of applications, from consumer electronics to complex computing systems. The device's high noise immunity and low power dissipation make it a practical choice for battery-operated and portable devices as well.
Whether you are designing a new system or upgrading an existing one, the 74HCT173D from NXP Semiconductors is a solid choice for ensuring data integrity and smooth operation in your digital logic circuits. Its industry-standard footprint ensures compatibility with existing layouts, making it easy to integrate into your designs without the need for significant rework.
For detailed specifications, application notes, and additional resources, be sure to consult the official NXP datasheets and product guides. The 74HCT173D is more than just a component; it's a reliable building block for your next high-performance electronic project.